NSI Industries LLC Specialty Rotary Switch 77340RW

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE 773 MODEL
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE 773 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Rotary Switch - 77340RW - NSI Industries LLC
Huntersville, NC, USA
Specialty Rotary Switch
77340RW
Specialty Rotary Switch 77340RW
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING WIRE LEAD TERMINAL TYPE 773 MODEL
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 TO 250 VAC VOLTAGE RATING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • WIRE LEAD TERMINAL TYPE
  • 773 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Rotary Switches
Product Number 77340RW
Product Name Specialty Rotary Switch
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 1450628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details