Interface, Inc. - AZ General Purpose-Pedestal Rotary Torque Transducer Model T5

Description
Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply 10 KHz sample rate 12-bit resolution More Information The T5's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. At lower cost than the T3, the T5's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remotely activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply 10 KHz sample rate 12-bit resolution More Information The T5's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. At lower cost than the T3, the T5's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remotely activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
General Purpose-Pedestal Rotary Torque Transducer - Model T5 - Interface, Inc. - AZ
Scottsdale, AZ, USA
General Purpose-Pedestal Rotary Torque Transducer
Model T5
General Purpose-Pedestal Rotary Torque Transducer Model T5
Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply 10 KHz sample rate 12-bit resolution More Information The T5's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. At lower cost than the T3, the T5's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remotely activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Why the Interface series T5 General Purpose-Pedestal Rotary Torque Transducer is the best in class:

  • Capacities from 0.1 Nm to 1K Nm (0.85 to 8.85K lb-in)
  • Integral mounting base
  • ±5 VDC output
  • Digital electronics
  • Stainless steel shaft
  • 12 to 28 VDC supply
  • 10 KHz sample rate
  • 12-bit resolution

More Information

The T5's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. At lower cost than the T3, the T5's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remotely activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T5
Product Name General Purpose-Pedestal Rotary Torque Transducer
Torque 0.8850 to 8850 In-lbs (1.02 to 10204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-20-C20001 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Reference torque measuring disc TB1A/1KNM - 1-TB1A/1KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 8851 In-lbs (10206 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
View Details
Compact Digital Torque Transducer - 48200V - S. Himmelstein & Company
Specs
Torque 25 to 10000 In-lbs (28.83 to 11531 kg-cm)
Accuracy 0.1500 to 0.2000 ±% Full Scale
Electrical Output Voltage
View Details