Interface, Inc. - AZ High Resolution Digital Telemetry HRDT

Description
Wireless Rotary Torque Transducer Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in) Full 18-bit useable resolution (24 bit internal) 2,000 fully processed results per second 4X safe overload (2x for DIN 90 size) Easy stator alignment Push button configuration - No PC required for basic set-up and installation DIN Rail mountable digital display output Bearingless non-contact design Outputs include fully scalable ±5V, ±10V, 4-20 mA, Frequency, USB Short, stiff design with low rotational inertia Full selection of filters including: Bessel, Butterworth Chebychev, Exponential, Triggered average Reliable digital data transmission Inputs for speed & angle Up to 30,000 RPM option with balancing Multiple independent outputs option Power calculation (requires speed option) The HRDT High Resolution Digital Telemetry Torque Flange is a bearingless flange style rotary torque sensor featuring non-contact inductive power transfer and 2.4GHz radio data transmission. Combined error of +/-0.05% Full Scale and very high safe overload set the HRDT apart from competing products. User adjustable scaling alllows matching of the sensor range to the specific application.
Description
Wireless Rotary Torque Transducer Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in) Full 18-bit useable resolution (24 bit internal) 2,000 fully processed results per second 4X safe overload (2x for DIN 90 size) Easy stator alignment Push button configuration - No PC required for basic set-up and installation DIN Rail mountable digital display output Bearingless non-contact design Outputs include fully scalable ±5V, ±10V, 4-20 mA, Frequency, USB Short, stiff design with low rotational inertia Full selection of filters including: Bessel, Butterworth Chebychev, Exponential, Triggered average Reliable digital data transmission Inputs for speed & angle Up to 30,000 RPM option with balancing Multiple independent outputs option Power calculation (requires speed option) The HRDT High Resolution Digital Telemetry Torque Flange is a bearingless flange style rotary torque sensor featuring non-contact inductive power transfer and 2.4GHz radio data transmission. Combined error of +/-0.05% Full Scale and very high safe overload set the HRDT apart from competing products. User adjustable scaling alllows matching of the sensor range to the specific application.

Suppliers

Company
Product
Description
Supplier Links
High Resolution Digital Telemetry - HRDT - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Resolution Digital Telemetry
HRDT
High Resolution Digital Telemetry HRDT
Wireless Rotary Torque Transducer Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in) Full 18-bit useable resolution (24 bit internal) 2,000 fully processed results per second 4X safe overload (2x for DIN 90 size) Easy stator alignment Push button configuration - No PC required for basic set-up and installation DIN Rail mountable digital display output Bearingless non-contact design Outputs include fully scalable ±5V, ±10V, 4-20 mA, Frequency, USB Short, stiff design with low rotational inertia Full selection of filters including: Bessel, Butterworth Chebychev, Exponential, Triggered average Reliable digital data transmission Inputs for speed & angle Up to 30,000 RPM option with balancing Multiple independent outputs option Power calculation (requires speed option) The HRDT High Resolution Digital Telemetry Torque Flange is a bearingless flange style rotary torque sensor featuring non-contact inductive power transfer and 2.4GHz radio data transmission. Combined error of +/-0.05% Full Scale and very high safe overload set the HRDT apart from competing products. User adjustable scaling alllows matching of the sensor range to the specific application.
  • Wireless Rotary Torque Transducer
  • Capacities from 250 to 10K Nm (2,200 to 88,500 lb-in)
  • Full 18-bit useable resolution (24 bit internal)
  • 2,000 fully processed results per second
  • 4X safe overload (2x for DIN 90 size)
  • Easy stator alignment
  • Push button configuration - No PC required for basic set-up and installation
  • DIN Rail mountable digital display output
  • Bearingless non-contact design
  • Outputs include fully scalable ±5V, ±10V, 4-20 mA, Frequency, USB
  • Short, stiff design with low rotational inertia
  • Full selection of filters including:
    Bessel, Butterworth Chebychev, Exponential, Triggered average
  • Reliable digital data transmission
  • Inputs for speed & angle
  • Up to 30,000 RPM option with balancing
  • Multiple independent outputs option
  • Power calculation (requires speed option)

The HRDT High Resolution Digital Telemetry Torque Flange is a bearingless flange style rotary torque sensor featuring non-contact inductive power transfer and 2.4GHz radio data transmission. Combined error of +/-0.05% Full Scale and very high safe overload set the HRDT apart from competing products. User adjustable scaling alllows matching of the sensor range to the specific application.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number HRDT
Product Name High Resolution Digital Telemetry
Torque 2212 to 88496 In-lbs (2551 to 102041 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029922-00 - TE Connectivity
Specs
Torque 288 to 1440 In-lbs (332 to 1660 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details