Interface, Inc. - AZ Square Drive Model T12

Description
Why the Interface series T12 Square Drive is the best in class: Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in) ±5 VDC output 12-28 VDC supply Contactless-no slip rings 16-bit resolution More Information The T12 features square drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.
Description
Why the Interface series T12 Square Drive is the best in class: Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in) ±5 VDC output 12-28 VDC supply Contactless-no slip rings 16-bit resolution More Information The T12 features square drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Suppliers

Company
Product
Description
Supplier Links
Square Drive - Model T12 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Square Drive
Model T12
Square Drive Model T12
Why the Interface series T12 Square Drive is the best in class: Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in) ±5 VDC output 12-28 VDC supply Contactless-no slip rings 16-bit resolution More Information The T12 features square drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Why the Interface series T12 Square Drive is the best in class:

  • Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in)
  • ±5 VDC output
  • 12-28 VDC supply
  • Contactless-no slip rings
  • 16-bit resolution

More Information

The T12 features square drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T12
Product Name Square Drive
Torque 0.8850 to 44248 In-lbs (1.02 to 51020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque flange K-T40B - K-T40B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0500 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Non-Contact, Wheel Torquemeter - MCRT 27840V - S. Himmelstein & Company
Specs
Torque 500 to 2000 In-lbs (577 to 2306 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details