Interface, Inc. - AZ Dual Range-Pedestal Rotary Torque Transducer Model T7

Description
Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in) Integral mounting base Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T7's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in) Integral mounting base Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T7's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
Dual Range-Pedestal Rotary Torque Transducer - Model T7 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range-Pedestal Rotary Torque Transducer
Model T7
Dual Range-Pedestal Rotary Torque Transducer Model T7
Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in) Integral mounting base Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T7's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Why the Interface series T7 Dual Range-Pedestal Rotary Torque Transducer is the best in class:

  • Dual range capacities - 10:1 ratio (5/0.5 to 10K/1K Nm) (44.3/4.43 to 88.5K/8.85K lb-in)
  • Integral mounting base
  • Dual ±5 VDC outputs
  • Stainless steel shaft
  • 5 KHz sample rate
  • 12 to 28 VDC supply
  • Digital electronics
  • Contactless
  • 16-bit resolution

More Information

The T7's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T7
Product Name Dual Range-Pedestal Rotary Torque Transducer
Torque 4.42 to 88496 In-lbs (5.1 to 102041 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR51-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Torque transfer standard TN/500NM - 1-TN/500NM - Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5102 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Specs
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details