Interface, Inc. - AZ Miniature Overload Protected Reaction Torque Transducer Model MRT2

Description
Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in) Overload protected to 3X capacity (0.2 and 2 Nm only) Proprietary Interface temperature compensated strain gages Small size - 1.6 in DO X 1.25 in Low deflection - high torsional stiffness More Information The MRT2P features 3X safe overload in 0.2 Nm and 2 Nm capacities. The flange design is easy to mount.
Description
Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in) Overload protected to 3X capacity (0.2 and 2 Nm only) Proprietary Interface temperature compensated strain gages Small size - 1.6 in DO X 1.25 in Low deflection - high torsional stiffness More Information The MRT2P features 3X safe overload in 0.2 Nm and 2 Nm capacities. The flange design is easy to mount.

Suppliers

Company
Product
Description
Supplier Links
Miniature Overload Protected Reaction Torque Transducer - Model MRT2 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Miniature Overload Protected Reaction Torque Transducer
Model MRT2
Miniature Overload Protected Reaction Torque Transducer Model MRT2
Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class: Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in) Overload protected to 3X capacity (0.2 and 2 Nm only) Proprietary Interface temperature compensated strain gages Small size - 1.6 in DO X 1.25 in Low deflection - high torsional stiffness More Information The MRT2P features 3X safe overload in 0.2 Nm and 2 Nm capacities. The flange design is easy to mount.

Why the Interface series MRT2 Miniature Overload Protected Reaction Torque Transducer is the best in class:

  • Capacities from 0.2 to 50 Nm (1.77 to 443 lbf-in)
  • Overload protected to 3X capacity (0.2 and 2 Nm only)
  • Proprietary Interface temperature compensated strain gages
  • Small size - 1.6 in DO X 1.25 in
  • Low deflection - high torsional stiffness

More Information

The MRT2P features 3X safe overload in 0.2 Nm and 2 Nm capacities. The flange design is easy to mount.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model MRT2
Product Name Miniature Overload Protected Reaction Torque Transducer
Torque 1.77 to 17.7 In-lbs (2.04 to 20.41 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20020545-00 - TE Connectivity
Specs
Torque 7680 In-lbs (8856 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR50-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details