RT14L -- LOW CAPACITY ROTARY TRANSFORMER
Interface, Inc. - AZ
Low Capacity Rotary Transformer
RT14L
Description
2X or 4X overload rating
Performance to 0.1%
NIST Traceable dead weight calibration
Bidirectional operation including stall
Ferrite-free rotary transformer coupling
Calibration & balance free of cable effects
Unexcelled immunity to machinery magnetic fields
mV/V output compatible with carrier amplifier
Titanium shaft
Description
2X or 4X overload rating
Performance to 0.1%
NIST Traceable dead weight calibration
Bidirectional operation including stall
Ferrite-free rotary transformer coupling
Calibration & balance free of cable effects
Unexcelled immunity to machinery magnetic fields
mV/V output compatible with carrier amplifier
Titanium shaft
Suppliers
Low Capacity Rotary Transformer
RT14L
2X or 4X overload rating
Performance to 0.1%
NIST Traceable dead weight calibration
Bidirectional operation including stall
Ferrite-free rotary transformer coupling
Calibration & balance free of cable effects
Unexcelled immunity to machinery magnetic fields
mV/V output compatible with carrier amplifier
Titanium shaft
- 2X or 4X overload rating
- Performance to 0.1%
- NIST Traceable dead weight calibration
- Bidirectional operation including stall
- Ferrite-free rotary transformer coupling
- Calibration & balance free of cable effects
- Unexcelled immunity to machinery magnetic fields
- mV/V output compatible with carrier amplifier
- Titanium shaft
Supplier's Site
Technical Specifications
|
Product Category
|
Torque Sensors |
|
Product Number
|
RT14L |
|
Product Name
|
Low Capacity Rotary Transformer |
|
Torque
|
3.12 to 12.5 In-lbs (3.6 to 14.41 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Torque
144 In-lbs (166 kg-cm)
Accuracy
0.2500 ±% Full Scale
Category of Device
Element/Chip
View Details
Torque
11.95 In-lbs (13.78 kg-cm)
Category of Device
Element/Chip
View Details
Hottinger Brüel & Kjær A/S
Torque
17.7 In-lbs (20.41 kg-cm)
Accuracy
0.1000 ±% Full Scale
Electrical Output
Voltage
View Details
Hypersen Technologies Co., Ltd.
Torque
133 In-lbs (153 kg-cm)
Accuracy
1.25 ±% Full Scale
Category of Device
Element/Chip
View Details