Interface, Inc. - AZ Slip-Ring Rotary Torque Transducer Model T14

Description
Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability slip-rings to transfer power and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.
Description
Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability slip-rings to transfer power and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Slip-Ring Rotary Torque Transducer - Model T14 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Slip-Ring Rotary Torque Transducer
Model T14
Slip-Ring Rotary Torque Transducer Model T14
Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability slip-rings to transfer power and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.

Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class:

  • Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in)
  • Integrated speed and angle measurement option
  • Both shaft ends with keyway
  • mV/V output

More Information

The T14 uses high-reliability slip-rings to transfer power and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T14
Product Name Slip-Ring Rotary Torque Transducer
Torque 8.85 to 4425 In-lbs (10.2 to 5102 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/5NM - 1-T22/5NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 44.3 In-lbs (51.08 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
High Overload Ultra-Precise Digital Torquemeter - 59800V - S. Himmelstein & Company
Specs
Torque 40 to 75000 In-lbs (46.12 to 86480 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage; Serial
View Details