Interface, Inc. - AZ Precision-Pedestal Rotary Torque Transducer Model T3

Description
Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T3's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The contactless design features 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T3's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The contactless design features 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
Precision-Pedestal Rotary Torque Transducer - Model T3 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Precision-Pedestal Rotary Torque Transducer
Model T3
Precision-Pedestal Rotary Torque Transducer Model T3
Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) Integral mounting base ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T3's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The contactless design features 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Why the Interface series T3 Precision-Pedestal Rotary Torque Transducer is the best in class:

  • Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in)
  • Integral mounting base
  • ±5 VDC output
  • Digital electronics
  • Stainless steel shaft
  • 12 to 28 VDC supply
  • Contactless
  • 10 KHz sample rate
  • 16-bit resolution

More Information

The T3's pedestal mount design is ideal for motor testing or anywhere a base-mounted torque sensor is required. The contactless design features 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T3
Product Name Precision-Pedestal Rotary Torque Transducer
Torque 0.2655 to 176991 In-lbs (0.3061 to 204082 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 11013446-00 - TE Connectivity
Specs
Torque 16800 In-lbs (19371 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-1000 - Torque sensor, 1000 lbFin / 80 lbFft / 11500 kgFmm / 11000 Ncm / 110 Nm - MR55-1000 - Mark-10 Corporation
Specs
Torque 973 In-lbs (1122 kg-cm)
Category of Device Element/Chip
View Details
Torque reference transducer TB2/3KNM - 1-TB2/3KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 26552 In-lbs (30616 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details