Interface, Inc. - AZ General Purpose Rotary Torque Transducer Model T4

Description
Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 12-bit resolution More Information The T4 is an excellent choice for general-purpose torque measurement. At lower cost than the T2, the T4's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remote-activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 12-bit resolution More Information The T4 is an excellent choice for general-purpose torque measurement. At lower cost than the T2, the T4's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remote-activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Rotary Torque Transducer - Model T4 - Interface, Inc. - AZ
Scottsdale, AZ, USA
General Purpose Rotary Torque Transducer
Model T4
General Purpose Rotary Torque Transducer Model T4
Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 12-bit resolution More Information The T4 is an excellent choice for general-purpose torque measurement. At lower cost than the T2, the T4's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remote-activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class:

  • Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in)
  • ±5 VDC output
  • Digital electronics
  • Stainless steel shaft
  • 12 to 28 VDC supply
  • Contactless
  • 10 KHz sample rate
  • 12-bit resolution

More Information

The T4 is an excellent choice for general-purpose torque measurement. At lower cost than the T2, the T4's non-contact design features ± 5V or ± 10V output, 0.2% combined error, 12-bit resolution digital electronics and a remote-activated, internal shunt calibration resistor directly at the strain gage bridge. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T4
Product Name General Purpose Rotary Torque Transducer
Torque 0.8850 to 8850 In-lbs (1.02 to 10204 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 11033459-00 - TE Connectivity
Specs
Torque 33600 In-lbs (38743 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR51-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque Stator K-T100 - K-T100 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details