Interface, Inc. - AZ Hex Drive Rotary Torque Transducer Model T15

Description
Why the Interface series T15 Hex Drive Rotary Torque Transducer is the best in class: Capacities from 0.2 Nm to 20 Nm (1.77 to 177 lb-in) Contactless High-level ±5V output 12-28V supply Angle measurement option Quick-Connect chuck 16-bit resolution More Information The T15 features hex drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.
Description
Why the Interface series T15 Hex Drive Rotary Torque Transducer is the best in class: Capacities from 0.2 Nm to 20 Nm (1.77 to 177 lb-in) Contactless High-level ±5V output 12-28V supply Angle measurement option Quick-Connect chuck 16-bit resolution More Information The T15 features hex drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Suppliers

Company
Product
Description
Supplier Links
Hex Drive Rotary Torque Transducer - Model T15 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Hex Drive Rotary Torque Transducer
Model T15
Hex Drive Rotary Torque Transducer Model T15
Why the Interface series T15 Hex Drive Rotary Torque Transducer is the best in class: Capacities from 0.2 Nm to 20 Nm (1.77 to 177 lb-in) Contactless High-level ±5V output 12-28V supply Angle measurement option Quick-Connect chuck 16-bit resolution More Information The T15 features hex drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Why the Interface series T15 Hex Drive Rotary Torque Transducer is the best in class:

  • Capacities from 0.2 Nm to 20 Nm (1.77 to 177 lb-in)
  • Contactless
  • High-level ±5V output
  • 12-28V supply
  • Angle measurement option
  • Quick-Connect chuck
  • 16-bit resolution

More Information

The T15 features hex drive socket fittings. Applications include fastener testing, torque to turn, installation monitoring and torque vs. clamping force. The optional angle encoder allows 0.25 degree revolution.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T15
Product Name Hex Drive Rotary Torque Transducer
Torque 1.77 to 177 In-lbs (2.04 to 204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECD109-20-C20002 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details
Torque transfer standard TN/20KNM - 1-TN/20KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 177015 In-lbs (204109 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Large Hollow Flanged Reaction Torque Transducer - RTM 2090 - S. Himmelstein & Company
Specs
Torque 1.20E6 to 2.40E6 In-lbs (1.38E6 to 2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details