Interface, Inc. - AZ Square Flange Style Reaction Torque Transducer Model TS16

Description
Why the Interface series TS16 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Accepts standard sockets More Information The TS16 features a flange on one side and a male square drive connection on the other. Useful for fastener testing where the flange can be mounted to the bench and the square connection can accept sockets.
Description
Why the Interface series TS16 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Accepts standard sockets More Information The TS16 features a flange on one side and a male square drive connection on the other. Useful for fastener testing where the flange can be mounted to the bench and the square connection can accept sockets.

Suppliers

Company
Product
Description
Supplier Links
Square Flange Style Reaction Torque Transducer - Model TS16 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Square Flange Style Reaction Torque Transducer
Model TS16
Square Flange Style Reaction Torque Transducer Model TS16
Why the Interface series TS16 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Accepts standard sockets More Information The TS16 features a flange on one side and a male square drive connection on the other. Useful for fastener testing where the flange can be mounted to the bench and the square connection can accept sockets.

Why the Interface series TS16 Square Flange Style Reaction Torque Transducer is the best in class:

  • Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in)
  • Convenient flange mounting
  • Accepts standard sockets

More Information

The TS16 features a flange on one side and a male square drive connection on the other. Useful for fastener testing where the flange can be mounted to the bench and the square connection can accept sockets.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model TS16
Product Name Square Flange Style Reaction Torque Transducer
Torque 17.7 to 17699 In-lbs (20.41 to 20408 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR52-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/100NM - 1-T40LITE/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details