Interface, Inc. - AZ ECO Rotary Torque Transducer Model T8

Description
Why the Interface series T8 ECO Rotary Torque Transducer is the best in class: Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in) Stainless steel shaft ±5 VDC output 12 to 28 VDC supply Contactless High resolution More Information The T8 is ideal for applications where a basic torque measurement is required. Combining floating and foot-mount packaging, the T8's contactless, no slip-ring design features 0.25% combined error and high analog resolution.
Description
Why the Interface series T8 ECO Rotary Torque Transducer is the best in class: Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in) Stainless steel shaft ±5 VDC output 12 to 28 VDC supply Contactless High resolution More Information The T8 is ideal for applications where a basic torque measurement is required. Combining floating and foot-mount packaging, the T8's contactless, no slip-ring design features 0.25% combined error and high analog resolution.

Suppliers

Company
Product
Description
Supplier Links
ECO Rotary Torque Transducer - Model T8 - Interface, Inc. - AZ
Scottsdale, AZ, USA
ECO Rotary Torque Transducer
Model T8
ECO Rotary Torque Transducer Model T8
Why the Interface series T8 ECO Rotary Torque Transducer is the best in class: Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in) Stainless steel shaft ±5 VDC output 12 to 28 VDC supply Contactless High resolution More Information The T8 is ideal for applications where a basic torque measurement is required. Combining floating and foot-mount packaging, the T8's contactless, no slip-ring design features 0.25% combined error and high analog resolution.

Why the Interface series T8 ECO Rotary Torque Transducer is the best in class:

  • Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in)
  • Stainless steel shaft
  • ±5 VDC output
  • 12 to 28 VDC supply
  • Contactless
  • High resolution

More Information

The T8 is ideal for applications where a basic torque measurement is required. Combining floating and foot-mount packaging, the T8's contactless, no slip-ring design features 0.25% combined error and high analog resolution.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T8
Product Name ECO Rotary Torque Transducer
Torque 1.77 to 1770 In-lbs (2.04 to 2041 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECD105-300-C20001 - TE Connectivity
Specs
Torque 2880 In-lbs (3321 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR51-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque flange T40Lite/200NM - 1-T40LITE/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details