Interface, Inc. - AZ Pulley Rotary Torque Transducer Model T22

Description
Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque, belt or chain tension, or anywhere a torque measurement needs to be made that includes a large radial load component. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque, belt or chain tension, or anywhere a torque measurement needs to be made that includes a large radial load component. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
Pulley Rotary Torque Transducer - Model T22 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Pulley Rotary Torque Transducer
Model T22
Pulley Rotary Torque Transducer Model T22
Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque, belt or chain tension, or anywhere a torque measurement needs to be made that includes a large radial load component. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class:

  • Capacities from 20 Nm to 5K Nm (177 to 44K lb-in)
  • ±5 VDC output
  • Digital electronics
  • 10 kHz sample rate
  • Contactless
  • 16-bit resolution

More Information

The T22 is used for monitoring pulley torque, belt or chain tension, or anywhere a torque measurement needs to be made that includes a large radial load component. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T22
Product Name Pulley Rotary Torque Transducer
Torque 177 to 44248 In-lbs (204 to 51020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20016643-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR52-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque reference transducer TB2/5kN·m - 1-TB2/5KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 44254 In-lbs (51028 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details