Interface, Inc. - AZ High Capacity Rotary Transformer Torque Transducer Model RT10E

Description
Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating Infinite fatigue life Hardened to EMI from adjustable speed drives Performance to 0.07% Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splash proof & corrosion resistant More Information The RT10E's rugged design features 4X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ± 10V outputs.
Description
Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating Infinite fatigue life Hardened to EMI from adjustable speed drives Performance to 0.07% Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splash proof & corrosion resistant More Information The RT10E's rugged design features 4X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ± 10V outputs.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Rotary Transformer Torque Transducer - Model RT10E - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Capacity Rotary Transformer Torque Transducer
Model RT10E
High Capacity Rotary Transformer Torque Transducer Model RT10E
Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class: 4X overload rating Infinite fatigue life Hardened to EMI from adjustable speed drives Performance to 0.07% Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splash proof & corrosion resistant More Information The RT10E's rugged design features 4X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ± 10V outputs.

Why the Interface series RT10E High Capacity Rotary Transformer Torque Transducer is the best in class:

  • 4X overload rating
  • Infinite fatigue life
  • Hardened to EMI from adjustable speed drives
  • Performance to 0.07%
  • Bidirectional operation including stall
  • Ferrite-free rotary transformer coupling
  • Calibration & balance free of cable effects
  • Unexcelled immunity to machinery magnetic fields
  • 15-5 PH stainless shaft, splash proof & corrosion resistant

More Information

The RT10E's rugged design features 4X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ± 10V outputs.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model RT10E
Product Name High Capacity Rotary Transformer Torque Transducer
Torque 25 to 2.00E6 In-lbs (28.83 to 2.31E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/50NM - 1-T22/50NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
2-Wire Torque Transmitter, Shaft - 39000X - S. Himmelstein & Company
Specs
Torque 25 to 2.00E6 In-lbs (28.83 to 2.31E6 kg-cm)
Accuracy 0.0700 to 0.1000 ±% Full Scale
Electrical Output Current
View Details