Interface, Inc. - AZ Precision Rotary Torque Transducer Model T2

Description
Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T2 is a high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T2 is a high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotary Torque Transducer - Model T2 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Precision Rotary Torque Transducer
Model T2
Precision Rotary Torque Transducer Model T2
Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More Information The T2 is a high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Why the Interface series T2 Precision Rotary Torque Transducer is the best in class:

  • Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in)
  • ±5 VDC output
  • Digital electronics
  • Stainless steel shaft
  • 12 to 28 VDC supply
  • Contactless
  • 10 KHz sample rate
  • 16-bit resolution

More Information

The T2 is a high-precision, shaft-style sensor. The contactless design features 0.1% combined error, high-level ±5V or ±10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T2
Product Name Precision Rotary Torque Transducer
Torque 0.2655 to 176991 In-lbs (0.3061 to 204082 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20020543-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque Rotor K-T110 - K-T110 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage
View Details
Large Capacity Solid Flanged Reaction Torquemeter - RTM 2206M & 2207M - S. Himmelstein & Company
Specs
Torque 300000 to 750000 In-lbs (345918 to 864796 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details