Interface, Inc. - AZ Bearingless Rotary Torque Transducer Model T11

Description
Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K RPM ±5 VDC output Very low range Eliminates bearing frection effects 10 kHz sample rate 12-28 VDC supply 16-bit resolution More Information The T11's bearingless design is perfect for high-speed applications and when bearing friction is undesirable. Available in very low capacities starting at 0.005Nm (0.64 oz-in), the T11 includes 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Optional speed measurement provides a 6 pulse/revolution +5V TTL signal.
Description
Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K RPM ±5 VDC output Very low range Eliminates bearing frection effects 10 kHz sample rate 12-28 VDC supply 16-bit resolution More Information The T11's bearingless design is perfect for high-speed applications and when bearing friction is undesirable. Available in very low capacities starting at 0.005Nm (0.64 oz-in), the T11 includes 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Optional speed measurement provides a 6 pulse/revolution +5V TTL signal.

Suppliers

Company
Product
Description
Supplier Links
Bearingless Rotary Torque Transducer - Model T11 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Bearingless Rotary Torque Transducer
Model T11
Bearingless Rotary Torque Transducer Model T11
Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class: Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in) Bearingless High speed - to 30K RPM ±5 VDC output Very low range Eliminates bearing frection effects 10 kHz sample rate 12-28 VDC supply 16-bit resolution More Information The T11's bearingless design is perfect for high-speed applications and when bearing friction is undesirable. Available in very low capacities starting at 0.005Nm (0.64 oz-in), the T11 includes 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Optional speed measurement provides a 6 pulse/revolution +5V TTL signal.

Why the Interface series T11 Bearingless Rotary Torque Transducer is the best in class:

  • Capacities from 0.005 to 150 Nm (0.04 to 1,327 lb-in)
  • Bearingless
  • High speed - to 30K RPM
  • ±5 VDC output
  • Very low range
  • Eliminates bearing frection effects
  • 10 kHz sample rate
  • 12-28 VDC supply
  • 16-bit resolution

More Information

The T11's bearingless design is perfect for high-speed applications and when bearing friction is undesirable. Available in very low capacities starting at 0.005Nm (0.64 oz-in), the T11 includes 0.1% combined error, high-level ± 5V or ± 10V analog output, 16-bit resolution and 3khz bandwidth. A remotely activated, internal shunt calibration resistor provides a known 5V calibration signal. Optional speed measurement provides a 6 pulse/revolution +5V TTL signal.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T11
Product Name Bearingless Rotary Torque Transducer
Torque 0.0400 to 1330 In-lbs (0.0461 to 1534 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10205843-00 - TE Connectivity
Specs
Torque 2400 In-lbs (2767 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-5000 - Torque sensor, 5000 lbFin / 400 lbFft / 55 kgFm / 55000 Ncm / 550 Nm - MR55-5000 - Mark-10 Corporation
Specs
Torque 4867 In-lbs (5612 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer K-T12HP - K-T12HP - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Other
View Details
Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details