Interface, Inc. - AZ High Capacity Rotary Transformer Torque Transducer Model RT12E

Description
Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating Performance to 0.1% Hardened to EMI from adjustable speed drives Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splashproof & corrosion resistant mV/V output compatible with carrier amplifier Noise hardening More Information The RT12E's rugged design features 2X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ±10V outputs.
Description
Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating Performance to 0.1% Hardened to EMI from adjustable speed drives Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splashproof & corrosion resistant mV/V output compatible with carrier amplifier Noise hardening More Information The RT12E's rugged design features 2X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ±10V outputs.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Rotary Transformer Torque Transducer - Model RT12E - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Capacity Rotary Transformer Torque Transducer
Model RT12E
High Capacity Rotary Transformer Torque Transducer Model RT12E
Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class: 2X overload rating Performance to 0.1% Hardened to EMI from adjustable speed drives Bidirectional operation including stall Ferrite-free rotary transformer coupling Calibration & balance free of cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splashproof & corrosion resistant mV/V output compatible with carrier amplifier Noise hardening More Information The RT12E's rugged design features 2X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ±10V outputs.

Why the Interface series RT12E High Capacity Rotary Transformer Torque Transducer is the best in class:

  • 2X overload rating
  • Performance to 0.1%
  • Hardened to EMI from adjustable speed drives
  • Bidirectional operation including stall
  • Ferrite-free rotary transformer coupling
  • Calibration & balance free of cable effects
  • Unexcelled immunity to machinery magnetic fields
  • 15-5 PH stainless shaft, splashproof & corrosion resistant
  • mV/V output compatible with carrier amplifier
  • Noise hardening

More Information

The RT12E's rugged design features 2X safe overload, 0.1% combined error, SAE sized keyed shafts and integrated speed measurement. Available in large capacities, the RT10E allows high accuracy measurements under high-overload conditions. Available with on-board signal conditioning to provide high-level ± 5V our ±10V outputs.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model RT12E
Product Name High Capacity Rotary Transformer Torque Transducer
Torque 25 to 4.00E6 In-lbs (28.83 to 4.61E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10217185-00 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-400 - Torque sensor, 400 lbFin / 32 lbFft / 4600 kgFmm / 4500 Ncm / 45 Nm - MR55-400 - Mark-10 Corporation
Specs
Torque 398 In-lbs (459 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details