Interface, Inc. - AZ Dual Range Rotary Torque Transducer Model T6

Description
Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T6 is ideal for applications needing high accuracy over a large torque range. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.
Description
Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T6 is ideal for applications needing high accuracy over a large torque range. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Suppliers

Company
Product
Description
Supplier Links
Dual Range Rotary Torque Transducer - Model T6 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range Rotary Torque Transducer
Model T6
Dual Range Rotary Torque Transducer Model T6
Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless 16-bit resolution More Information The T6 is ideal for applications needing high accuracy over a large torque range. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class:

  • Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in)
  • Dual ±5 VDC outputs
  • Stainless steel shaft
  • 5 KHz sample rate
  • 12 to 28 VDC supply
  • Digital electronics
  • Contactless
  • 16-bit resolution

More Information

The T6 is ideal for applications needing high accuracy over a large torque range. The two fully independent strain gage bridges provide simultaneous ±5V or ±10V high-level output signals over the two ranges. Non-contact design features 0.1% combined error, 16-bit resolution digital electronics and remotely activated, internal shunt calibration resistors directly at the strain gage bridges. Speed and angle can be measured with the optional encoder.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T6
Product Name Dual Range Rotary Torque Transducer
Torque 8.85 to 176991 In-lbs (10.2 to 204082 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-40-C20001 - TE Connectivity
Specs
Torque 384 In-lbs (443 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR50-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/100NM - 1-T210/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Non-Contact, Wheel Torquemeter - MCRT 27820V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details