Interface, Inc. - AZ Torque Coupling Rotary Torque Transducer Model T1

Description
Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class: Capacities from 50 to 1K Nm (442 to 8,850 lb-in) Shortest overall length Integrated coupling Hollow Bearingless ±15 bit resolution 10 kHz sample rate ±5 VDC output More Information The T1 integrates torque measurement into a double-flex flexible disk coupling. Ideal where space is at a premium, the T1's installed length is just slightly longer than a standard coupling. Features include high-level ±5V output, 3000 Hz bandwidth, 16-bit resolution, optional speed measurement and an on-board shunt resistor right a the strain gage bridge.
Description
Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class: Capacities from 50 to 1K Nm (442 to 8,850 lb-in) Shortest overall length Integrated coupling Hollow Bearingless ±15 bit resolution 10 kHz sample rate ±5 VDC output More Information The T1 integrates torque measurement into a double-flex flexible disk coupling. Ideal where space is at a premium, the T1's installed length is just slightly longer than a standard coupling. Features include high-level ±5V output, 3000 Hz bandwidth, 16-bit resolution, optional speed measurement and an on-board shunt resistor right a the strain gage bridge.

Suppliers

Company
Product
Description
Supplier Links
Torque Coupling Rotary Torque Transducer - Model T1 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Torque Coupling Rotary Torque Transducer
Model T1
Torque Coupling Rotary Torque Transducer Model T1
Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class: Capacities from 50 to 1K Nm (442 to 8,850 lb-in) Shortest overall length Integrated coupling Hollow Bearingless ±15 bit resolution 10 kHz sample rate ±5 VDC output More Information The T1 integrates torque measurement into a double-flex flexible disk coupling. Ideal where space is at a premium, the T1's installed length is just slightly longer than a standard coupling. Features include high-level ±5V output, 3000 Hz bandwidth, 16-bit resolution, optional speed measurement and an on-board shunt resistor right a the strain gage bridge.

Why the Interface series T1 Torque Coupling Rotary Torque Transducer is the best in class:

  • Capacities from 50 to 1K Nm (442 to 8,850 lb-in)
  • Shortest overall length
  • Integrated coupling
  • Hollow
  • Bearingless
  • ±15 bit resolution
  • 10 kHz sample rate
  • ±5 VDC output

More Information

The T1 integrates torque measurement into a double-flex flexible disk coupling. Ideal where space is at a premium, the T1's installed length is just slightly longer than a standard coupling. Features include high-level ±5V output, 3000 Hz bandwidth, 16-bit resolution, optional speed measurement and an on-board shunt resistor right a the strain gage bridge.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number Model T1
Product Name Torque Coupling Rotary Torque Transducer
Torque 443 to 8850 In-lbs (511 to 10205 kg-cm)
Electrical Output Voltage
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/2NM - 1-T22/2NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
High Capacity Bearingless Digital Torquemeter - 86000V - S. Himmelstein & Company
Specs
Torque 300000 to 8.00E6 In-lbs (345918 to 9.22E6 kg-cm)
Accuracy 0.0500 to 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details