Interface, Inc. - AZ Low Cost T23

Description
Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in) Stainless steel shaft +5 VDC output 12-28 VDC supply Contactless speed/angle OPTION The T23 is a good choice for cost sensitive applications requiring good accuracy and resolution
Description
Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in) Stainless steel shaft +5 VDC output 12-28 VDC supply Contactless speed/angle OPTION The T23 is a good choice for cost sensitive applications requiring good accuracy and resolution

Suppliers

Company
Product
Description
Supplier Links
Low Cost - T23 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Low Cost
T23
Low Cost T23
Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in) Stainless steel shaft +5 VDC output 12-28 VDC supply Contactless speed/angle OPTION The T23 is a good choice for cost sensitive applications requiring good accuracy and resolution
  • Capacities from 300 and 500 Nm (2.65K to 4.42K lb-in)
  • Stainless steel shaft
  • +5 VDC output
  • 12-28 VDC supply
  • Contactless
  • speed/angle OPTION

The T23 is a good choice for cost sensitive applications requiring good accuracy and resolution

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Torque Sensors
Product Number T23
Product Name Low Cost
Torque 2655 to 4425 In-lbs (3061 to 5102 kg-cm)
Accuracy 0.2500 ±% Full Scale
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Joint Torque Sensor - X-ST209-D - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 867 In-lbs (1000 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque flange K-T40FM - K-T40FM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 133000 In-lbs (153357 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Other
View Details
MR51-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR51-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torque Sensor - 86011V - S. Himmelstein & Company
Specs
Torque 4.42E6 to 8.85E6 In-lbs (5.10E6 to 1.02E7 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details