C&K Components Industrial Automation and Controls - Controllers - Process, Temperature 1101M2S3AQE2

Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Process, Temperature - 1101M2S3AQE2 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Process, Temperature
1101M2S3AQE2
Industrial Automation and Controls - Controllers - Process, Temperature 1101M2S3AQE2
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Actuator Type: Flatted (3.17mm Dia) Contact Material: Phosphor Bronze Contact Finish: Tin

Manufacturer: AMIS
Category: Industrial Automation and Controls - Controllers - Process, Temperature
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Current Rating (Amps): 690mA
Actuator Type: Flatted (3.17mm Dia)
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Universal Process Controllers
Product Number 1101M2S3AQE2
Product Name Industrial Automation and Controls - Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details