Surge Suppresser Strip with 6 Outlets and 15 Foot Cord
Specifications
|
Electrical | 125 VAC, 15 Amps (1875 Watts) |
|
Outputs | 6 |
|
Max Surge Voltage | 6 KV |
|
Max Surge Dissipation | 360 Joules |
|
Max Spike Current | 4500 Amps, 25 degrees Centigrade |
|
Max Clamping Ratio | 1.2:1 |
|
Clamping Voltage | 400 Volts |
|
Clamping Response Time | Less than 1 nanoseconds |
|
Temperature Range | -40 to +80 degrees Centigrade |
| Cable Depot Inc. | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | ADP8000-15 |