Surge Suppresser Strip with 6 Outlets and 3 Foot Cord with Perpandicular Sockets
SPECIFICATIONS:
| Electrical: | 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) |
| Outlets: | 6 |
| Max Surge Voltage: | 6.5Kv |
| Max Surge Dissipation: | 90 Joules |
| Max Spike Current: | 4500 Amps, 25 degrees Celsius |
| Clamping Voltage: | 400 Volts |
| Clamping Response Time: | Less than 1 nanoseconds |
Not a lightning arrestor, may not protect against direct lightning strikes. Made for Indoor use only.
| Cable Depot Inc. | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | ADP8000 |