Computer 6 Outlet Power Center With Surge Protection and Control Switches
FEATURES;
Full Lines Surge Protection
270 Joule Energy Rating
LED Surge Protection Working Indicator
EMI/RFI Noise Filtered
Control Devices Individually or Simultaneously Via the Main/Computer Switch
Durable Metal Case
Also has RJ11 Fax/Modem Protection
SPECIFICATIONS; Electrical
Electrical Rating
125 VAC, 50/60 Hz, 15 Amps (1875 Watts)
Max. Spike Current
6000 Amps
Max. Surge Dissipation
270 Joules
Clamping Voltage
under 330 volts
Response time
<5 nanoseconds
EMI/RFI Filter
150 KHz - 100 MHz up to 40 db
Tele Communication line
Max. Energy Dissipation
72 Joules
Max. Spike Current
2500 Amps
Max. Clamping Voltage
under 395 volts
2 MOV protection
Tip to Ground, Ring to Ground
Computer 6 Outlet Power Center With Surge Protection and Control Switches
FEATURES;
- Full Lines Surge Protection
- 270 Joule Energy Rating
- LED Surge Protection Working Indicator
- EMI/RFI Noise Filtered
- Control Devices Individually or Simultaneously Via the Main/Computer Switch
- Durable Metal Case
- Also has RJ11 Fax/Modem Protection
| |
SPECIFICATIONS;
Electrical
| Electrical Rating | 125 VAC, 50/60 Hz, 15 Amps (1875 Watts) |
| Max. Spike Current | 6000 Amps |
| Max. Surge Dissipation | 270 Joules |
| Clamping Voltage | under 330 volts |
| Response time | <5 nanoseconds |
| EMI/RFI Filter | 150 KHz - 100 MHz up to 40 db |
Tele Communication line
| Max. Energy Dissipation | 72 Joules |
| Max. Spike Current | 2500 Amps |
| Max. Clamping Voltage | under 395 volts |
| 2 MOV protection | Tip to Ground, Ring to Ground |