Surge Suppresser Strip with 5 European Shuko Outlets
SPECIFICATIONS:
| Electrical Rating: | 220VAC, 10 Amps |
| Outputs: | 5 outlets |
| Max Surge Voltage: | 6 KV |
| Max Surge Dissipation: | 50 Joules |
| Max Spike Current: | 4500 Amps, 25 degree Celsius |
| Max Clamping Ratio: | 1.2:1 |
| Clamping Voltage: | 400 Volts |
| Clamping Response Time: | Less than 1 nanoseconds |
| Temperature Range: | -40 Celsius to 80 Celsius |
| Cable Depot Inc. | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | ADP8020 |