9 Outlet DSS Dish Surge Strip - Power CATV and Phone Surge Protection
The Superior Surge Protector meets or exceeds the following industry standards: UL 1449 2cnd edition protection rating 400V on all lines for TVSS (Transient Voltage Surge Suppresser), UL 497A standard for phone line surge suppression, UL 1363 standard for temporary power taps.
The Indicator Lights lets you know your equipment is protected. All surge suppressers are eroded by every surge they absorb. When this unit has absorbed its capacity to protect, the Indicator Light will go out and the unit will stop conducting power. This assures you that if you have power you have protection.
SPECIFICATIONS:
AC Line Protection:
| Electrical Rating: | 125V, 60Hz, 15A, 1875W |
| Joule Rating: | 1500J (8x20 mircosecond waveform) |
| Max Surge Clamping Voltage: | 330 Volts |
| Max Spike Current: | 39,000 Amps |
| Max Surge Pulse Voltage: | 6000V |
| Response Time: | Faster than 1 nanosecond |
| EMI/RFI Noise Rejection: | 4 to 52dB from 100KHz to 50MHz |
| Overload Protection: | 125V/ 15A circuit breaker |
|
Phone/Modem Protection: | |
| Evaluated to UL497A | |
| Clamping Level: | 350V |
| Energy Dissipation: | 120J |
| Coaxial/Cable Protection: | Yes |
| Cable Depot Inc. | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | ADP8003 |