Surge Suppresser Strip with 6 Outlets - Metal Case
SPECIFICATIONS:
| Electrical: | 125 VAC, 15 Amps |
| Outputs: | 6 |
| Max Surge Voltage: | 6 KV |
| Max Surge Dissipation: | 90 Joules |
| Response Time | Less than 1 nanosecond |
| Max Spike Current: | 4500 Amps, 25 degree Celsius |
| Temperature Range: | -40 Celsius to 80 Celsius |
| Cable Depot Inc. | |
|---|---|
| Product Category | Plugin Style Surge Suppressors |
| Product Number | ADP8005 |