Cable Depot Inc. ADP8000A

Description
Surge Suppresser Strip with 6 Outlets and 3 Foot Cord SPECIFICATIONS: Electrical: 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) Outlets: 6 Max Surge Voltage: 6.5Kv Max Surge Dissipation: 90 Joules Max Spike Current: 4500 Amps, 25 degrees Celsius Clamping Voltage: 400 Volts Clamping Response Time: Less than 1 nanoseconds Not a lightning arrestor, may not protect against direct lightning strikes. Made for Indoor use only.
Description
Surge Suppresser Strip with 6 Outlets and 3 Foot Cord SPECIFICATIONS: Electrical: 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) Outlets: 6 Max Surge Voltage: 6.5Kv Max Surge Dissipation: 90 Joules Max Spike Current: 4500 Amps, 25 degrees Celsius Clamping Voltage: 400 Volts Clamping Response Time: Less than 1 nanoseconds Not a lightning arrestor, may not protect against direct lightning strikes. Made for Indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Surge Suppresser Strip with 6 Outlets and 3 Foot Cord SPECIFICATIONS: Electrical: 125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch) Outlets: 6 Max Surge Voltage: 6.5Kv Max Surge Dissipation: 90 Joules Max Spike Current: 4500 Amps, 25 degrees Celsius Clamping Voltage: 400 Volts Clamping Response Time: Less than 1 nanoseconds Not a lightning arrestor, may not protect against direct lightning strikes. Made for Indoor use only.

Surge Suppresser Strip with 6 Outlets and 3 Foot Cord

SPECIFICATIONS:

Electrical:125 VAC, 15 Amps (15 Amp circuit breaker integrated in switch)
Outlets:6
Max Surge Voltage:6.5Kv
Max Surge Dissipation:90 Joules
Max Spike Current:4500 Amps, 25 degrees Celsius
Clamping Voltage:400 Volts
Clamping Response Time:Less than 1 nanoseconds

Not a lightning arrestor, may not protect against direct lightning strikes. Made for Indoor use only.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Plugin Style Surge Suppressors
Product Number ADP8000A
Unlock Full Specs
to access all available technical data

Similar Products

Type 2 Multi-Pole AC Surge Protector - DS240 - CITEL SURGE PROTECTION
Specs
Mounting Symmetrical Rail 35 mm
Standards UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
Features Integral Disconnect; On-board Thermal Fusing
View Details
Pass & Seymour® TVSS Power Strip - PS10PC - Legrand
Specs
Mounting Power Strip
Standards UL 1449 Third Edition; UL
Features On/Off Switch; Resettable Circuit Breaker
View Details
EATON Eclipse Surge Suppressors - Pro - Eaton | Power Quality
Specs
Mounting Standalone
Features Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
Maximum AC Power 1800 watts
View Details