CableOrganizer.com, Inc. PD Series 115 Volt Power Strips - Middle Atlantic MA-PD-2X620J

Description
What’s special about these power distribution blocks? Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment Multiple termination choices available: 9 foot cord with plug, metal flex with tails, or J-Box (junction box) for permanent or temporary power Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches Whether you need a power strip for a hospital, high end computers, or a rack in an I.T. room the Middle Atlantic PD Series Vertical Power Strip can handle any application. With your choice of three different terminations, circuit protections and outlets you will find the correct solution for your equipment.
Description
What’s special about these power distribution blocks? Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment Multiple termination choices available: 9 foot cord with plug, metal flex with tails, or J-Box (junction box) for permanent or temporary power Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches Whether you need a power strip for a hospital, high end computers, or a rack in an I.T. room the Middle Atlantic PD Series Vertical Power Strip can handle any application. With your choice of three different terminations, circuit protections and outlets you will find the correct solution for your equipment.

Suppliers

Company
Product
Description
Supplier Links
PD Series 115 Volt Power Strips - Middle Atlantic - MA-PD-2X620J - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
PD Series 115 Volt Power Strips - Middle Atlantic
MA-PD-2X620J
PD Series 115 Volt Power Strips - Middle Atlantic MA-PD-2X620J
What’s special about these power distribution blocks? Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment Multiple termination choices available: 9 foot cord with plug, metal flex with tails, or J-Box (junction box) for permanent or temporary power Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches Whether you need a power strip for a hospital, high end computers, or a rack in an I.T. room the Middle Atlantic PD Series Vertical Power Strip can handle any application. With your choice of three different terminations, circuit protections and outlets you will find the correct solution for your equipment.

What’s special about these power distribution blocks?

  • Provides surge and spike protection, EMI filtering, and circuit breaker to preserve your expensive rack mounted equipment
  • Multiple termination choices available: 9 foot cord with plug, metal flex with tails, or J-Box (junction box) for permanent or temporary power
  • Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered
  • Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches
  • Whether you need a power strip for a hospital, high end computers, or a rack in an I.T. room the Middle Atlantic PD Series Vertical Power Strip can handle any application. With your choice of three different terminations, circuit protections and outlets you will find the correct solution for your equipment.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Power Strips
Product Number MA-PD-2X620J
Product Name PD Series 115 Volt Power Strips - Middle Atlantic
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963486 - RS Components, Ltd.
Specs
Number of Outlets 1
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1583H8E1BKDP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details