U STYLE TYPE
NSI-12/P-500/P-750 USED ON
600 MCM, 750 MCM (BI METALLIC PIN TERMINAL), 750 MCM (ALUMINUM LUG AND SPLICE) WIRE SIZE
ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE
DIE COLOR AND NUMBER YELLOW 936
NSI Industries LLC
Done
Datasheet
Description
U STYLE TYPE
NSI-12/P-500/P-750 USED ON
600 MCM, 750 MCM (BI METALLIC PIN TERMINAL), 750 MCM (ALUMINUM LUG AND SPLICE) WIRE SIZE
ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE
DIE COLOR AND NUMBER YELLOW 936
U STYLE TYPE
NSI-12/P-500/P-750 USED ON
600 MCM, 750 MCM (BI METALLIC PIN TERMINAL), 750 MCM (ALUMINUM LUG AND SPLICE) WIRE SIZE
ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE
DIE COLOR AND NUMBER YELLOW 936
U STYLE TYPE
NSI-12/P-500/P-750 USED ON
600 MCM, 750 MCM (BI METALLIC PIN TERMINAL), 750 MCM (ALUMINUM LUG AND SPLICE) WIRE SIZE
ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE