NSI Industries LLC Crimping Tool Die CD10

Description
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE ORANGE DIE INDEX 14
Datasheet
Description
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE ORANGE DIE INDEX 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - CD10 - NSI Industries LLC
Huntersville, NC, USA
Crimping Tool Die
CD10
Crimping Tool Die CD10
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE ORANGE DIE INDEX 14
  • U STYLE TYPE
  • NSI-12 HYDRAULIC, P-500/P-750 USED ON
  • 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE
  • BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE
  • COLOR CODE ORANGE
  • DIE INDEX 14
Datasheet
Crimping Tool Die - CD10 - NSI Industries LLC
Huntersville, NC, USA
Crimping Tool Die
CD10
Crimping Tool Die CD10
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE ORANGE DIE INDEX 14
  • U STYLE TYPE
  • NSI-12 HYDRAULIC, P-500/P-750 USED ON
  • 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE
  • BI METALLIC PIN TERMINAL, COPPER LUG/SPLICE CONNECTOR TYPE
  • COLOR CODE ORANGE
  • DIE INDEX 14
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire, Cable, and Connector Tools
Product Number CD10
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers