High performance absolute linear encoder
Resolution up to 1 µm
BiSS, SSI interfaces; additional incremental track for speed feedback.
Measuring length up to 8100 mm
Large mounting tolerances
Unaffected by dust, debris or liquids
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SMA2 |
| Product Name | High Performance Absolute Linear Encoder |
| Sensor Technology | Linear Encoder; Magnetoresistive Linear Position Sensor/Switch |
| Body Shape | Rectangular |
| Measurement Range | 37.2 to 317 inch (945 to 8045 mm) |
| Resolution | 1.00E-3 to 0.0500 mm (3.94E-5 to 0.0020 inches) |
| Linear Encoder Speed | 10000 mm/sec (23622 in/min) |