Hymark/Kentucky Gauge Linear Encoder with SIN/COS Output SMS12

Description
2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers
Description
2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

Suppliers

Company
Product
Description
Supplier Links
Linear Encoder with SIN/COS Output - SMS12 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Linear Encoder with SIN/COS Output
SMS12
Linear Encoder with SIN/COS Output SMS12
2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

2 integrated limit switch sensors
Magnetic sensor for linear motors
Sine-cosine 1Vpp real-time output
Unaffected by dust, debris or liquids, IP67
Status LED for clearance error and A, B signals
Reference and limit switch marks to be installed along the magnetic tape
Optional tape cleaning wipers

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Position Sensors
Product Number SMS12
Product Name Linear Encoder with SIN/COS Output
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details