Hymark/Kentucky Gauge Absolute Linear Encoder SMA5

Description
Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids.
Description
Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids.

Suppliers

Company
Product
Description
Supplier Links
Absolute Linear Encoder - SMA5 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Absolute Linear Encoder
SMA5
Absolute Linear Encoder SMA5
Compact absolute magnetic sensor. Integrated SSI interface. Resolution up to 5m. Unaffected by dust, debris and liquids.

Compact absolute magnetic sensor.
Integrated SSI interface.
Resolution up to 5m.
Unaffected by dust, debris and liquids.

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Position Sensors
Product Number SMA5
Product Name Absolute Linear Encoder
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Resolution 0.0050 to 0.1000 mm (1.97E-4 to 0.0039 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-AAS33001LLPBTR-5-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details