Hymark/Kentucky Gauge Linear Encoder with Integrated Converter SMK

Description
Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available
Description
Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available

Suppliers

Company
Product
Description
Supplier Links
Linear Encoder with Integrated Converter - SMK - Hymark/Kentucky Gauge
Owensboro, KY, USA
Linear Encoder with Integrated Converter
SMK
Linear Encoder with Integrated Converter SMK
Robust magnetic sensor for linear applications. Gap clearance up to 4.0 mm. Resolution up to 0.01mm. Special resolutions (inch, dpi,..) available

Robust magnetic sensor for linear applications.
Gap clearance up to 4.0 mm.
Resolution up to 0.01mm.
Special resolutions (inch, dpi,..) available

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Position Sensors
Product Number SMK
Product Name Linear Encoder with Integrated Converter
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Resolution 0.0100 to 1 mm (3.94E-4 to 0.0394 inches)
Linear Encoder Speed 2500 mm/sec (5906 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Position sensor - SRBS-Q1-10-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details