igus® inc. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
Product Name | Notes |
---|---|
4 dimensions Ø: 6, 10, 16, 20 mm | |
Features Low-cost linear plain bearing, dimensions compatible with compact ball bearing 2 options: RJ260M (with smooth inner contour) and RJ260UM (grooved structure) Material: iglide® J260 Axial safety and installation by... | |
DryLin® T miniature rail - linear system in compact design, 4 sizes, self-lubricating and maintance-free Maintenance-free dry operation Rugged gliding carriages, not adjustable Carriage body made of zinc Wear-resistant and... | |
Features Anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F, JUI-20 (low clearance) T500 liner optional for chemicals/high... | |
Features Anodized aluminum adapter Dimensionally interchangeable with recirculating ball bushings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500 liner optional... | |
Features Anodized aluminum adapter Dimensions interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F. JUI-21 (low clearance) T500 liner optional for chemicals/high... | |
Features Hard anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500 liner... | |
Features Housing: Aluminum Equipped with DryLin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø Can be combined with with DryLin® R housing bearing, order number OJUM-06-ø Bearings secured using... | |
Features Housing: Aluminum Equipped with DryLin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø Combinable with DryLin® R housing bearing, order number OJUM-06-ø The bearings are secured in the... | |
Features Housing: Aluminum Equipped with DryLin® R linear plain bearings, order number RJUM-01-ø or RJUM-03-ø Can be combined with DryLin® R housing bearing, part number RJUM-06-ø Bearings are secured with... | |
Features Housing: Aluminum Equipped with DryLin® R linear plain bearings, order number RJUM-01-ø, RJUM-03-ø or RJM-01 Can be combined with DryLin® R housing bearing, order number RJUM-06-ø Bearings are secured... | |
Features Press fit bearing made of iglide® L100 Extremely wear resistant Low coefficients of friction Recommended tolerance for the shaft: h6-h10 Recommended housing bore H7 | |
Features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted with... | |
Features Housing: Aluminum Equipped with DryLin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø Maintenance-free Mounting bolts according to DIN 912-8.8, lock washer DIN 7980 Securing of the bearing... | |
Special Features Adjustable anodized aluminum housing, short design Contains liner JUM-02 made of iglide® J With adjustable clearance for shaft dimensions 12 to 40 mm | |
Special features Anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F, JUI-01 (standard) T500 liner optional for chemicals/high... | |
Special features Anodized aluminum adapter Dimensionally interchangeable with recirculating ball bushings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500 liner... | |
Special features Anodized aluminum adapter Dimensions interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F. JUI-01 (standard) T500 liner optional for chemicals/high... | |
Special features Bearing made from iglide® J plastic Dimensions correspond to the standard for recirculating ball bearings Recommended housing bore H7 Secured by retaining clips according to DIN471 or 472... | |
Special features Bearing made from iglide® J Dimensionally interchangeable with recirculating ball bushings Secured by retaining clips (not included) Designed as a press-fit part Temperature range: -40°F to +194° F... | |
Special features Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface Dimensionally interchangeable with... | |
Special features Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface Dimensionally interchangeable with... | |
Special Features Closed anodized aluminum housing, long design Contains JUM-01-XX liner made from iglide® J | |
Special Features Closed anodized aluminum housing, short design Contains JUM-02-XX liner | |
Special features Closed, anodized aluminum adapter Dimensions equivalent to the standard for recirculating ball bearings Equipped with JUM-02 liners made from iglide® J Secured by pressfit in recommended housing bore... | |
Special Features Closed, anodized aluminum adapter Dimensions equivalent to the standard size for recirculating ball bearings Equipped with JUM-01 liners made from iglide® J Secured by retaining clips according to... | |
Special Features Closed, anodized aluminum housing, long design Contains JUM-01-xx liner Same properties as standard pillow blocks Compensation of parallelism errors up to 6 mm Compensates for angular errors and... | |
Special Features Flange housing made from anodized aluminum, round flange Liner JUM-01-xx liner made from iglide® J as standard | |
Special Features Flange housing made from anodized aluminum, round or square flange Liner JUI-02-xx made from iglide® J included as standard Recommended tolerance for the shaft: h6-h10 | |
Special Features Flange housing made from anodized aluminum, round or square flange Liner JUM-02-xx made from iglide® J included as standard Recommended tolerance for the shaft: h6-h10 | |
Special Features Flange housing made from anodized aluminum, square flange Contains JUM-01-xx liner made from iglide® J is included as standard | |
Special features Hard anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J Temperature range -40°F to +194°F JUI-01 (standard), JUI-20 (low clearance) T500... | |
Special Features Housing: Aluminum Equipped with drylin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø Can be combined with drylin® R housing bearing, part number OJUM-06-ø Securing of the... | |
Special Features Housing: Aluminum Equipped with drylin® R linear plain bearings, order number RJUM-01-ø, RJUM-03-ø or RJM-01 Can be combined with drylin® R housing bearing, order number RJUM-06-ø Bearings are... | |
Special Features Housing: Aluminum Equipped with drylin® R linear plain bearings, order number RJUM-01-ø, RJUM-03-ø or RJM-01 Maintenance-free Bearings are secured with retaining rings according to DIN 472 Mounting bolts... | |
Special Features Open anodized aluminum housing, long design Contains JUMO-01-xx liner | |
Special features Open, anodized aluminum adapter for supported shafts Dimensionally interchangeable with recirculating ball bearings Equipped with JUM0 liner made from iglide® J Recommended housing bore H7 Bearing secured with... | |
Special Features Open, anodized aluminum adapter for supported shafts Dimensionally interchangeable with recirculating ball bearings Equipped with JUMO-20 liner made from iglide® J Recommended housing bore H7 Bearing secured with... | |
Special Features Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized Dimensions correspond to the standard... | |
Special Features Open, anodized aluminum housing, long design Contains JUMO-01-xx liner Compensation of parallelism errors up to 6mm Compensates for angular errors and bending of the shaft | |
Special features Split aluminum adapter with spherical area on the outer diameter for self-alignment purposes and O-rings for elastic seating Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-01 liner... | |
Special Features Split aluminum adapter with spherical area on the outer diameter for self-alignment purposes and O-rings for elastic seating Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-20 liner... | |
Special features Split aluminum adapter with spherical middle area for automatic compensation of misalignments and O-rings for elastic seating Dimensions correspond otherwise to the standard for recirculating ball bearings Mounted... | |
Special features Split, anodized aluminum adapter Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-01 liner made from iglide® J Secured by retaining clips according to DIN 471 or 472... | |
Special Features Split, anodized aluminum adapter Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-20 liner made from iglide® J Secured by retaining clips according to DIN 471 or 472... | |
Special Features Split, anodized aluminum housing, bolted Liner JUM-02-xx liner made from iglide® J Replacement of the liner without disassembling the shaft | |
Special Features Tandem design Enclosed anodized aluminum housing, long design 2 JUM-02 liners made of iglide® J Recommended tolerance for the shaft: h6-h10 | |
Special Features Very low coefficients of friction while running dry Very high wear resistance Maintenance-free Vibration dampening Very low moisture absorption High chemical resistance Suitable for rotating, oscillating and linear... | |
Special Features Hard-anodized aluminum adapter Dimensionally interchangeable with linear ball bearings Equipped with liner made from iglide® J: temperature range -40°F to +194°F T500 liner optional for chemicals/high temps (up... | |
Special properties 303 Stainless Steel Dimensionally equivalent to standard recirculating ball bearings For long-term temperatures up to 194°F Can use iglide® T500 material liners for long-term temperatures up to 482°F... | |
Special Properties Closed, anodized aluminum housing, twin design Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to... | |
Special Properties Closed, anodized aluminum housing Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to 356°F | |
Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance... | |
Special Properties Open, anodized aluminum housing, twin design Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to... | |
Special Properties Open, anodized aluminum housing Liner JUI-01 made from iglide® J contained according to standard tolerances Can be fitted with T500 liner material for temperatures up to 356°F | |
Advantages of DryLin® R Self-lubricating Maintenance-free Can be used in extreme dirt conditions Can be used underwater or in washdown conditions Replaceable liner Dimensionally interchangeable with standard recirculating ball bearings... | |
Dimensions Ø: 10, 16, 20, 25 mm | |
DryLin® Low Profile Linear Slide | |
DryLin® N - Low profile linear guide system NW-21-27-60P | |
Everything in plastic now also applies to the DryLin® W linear construction kit in size 06. The combination of the WSPC-06-30 double shaft profile, made of durable, high-strength carbon and... | |
Four dimensions: 6, 10, 16, 20 mm | |
iglide® A350 is an iglide® plastic bushing developed for the food industry. In addition to high temperature resistance, the A350 material has good wear resistance and low coefficients of friction. | |
Low profile linear guide system NK-01-40 | |
Low profile linear guide system NK-02-40 | |
Low profile linear guide system NK-11-27-80 | |
Low profile linear guide system NK-12-27-80 | |
Low profile linear guide system | |
Low profile linear slide | |
Three dimensions Ø: 0.39, 0.63, 0.79 inch (10, 16, 20 mm) | |
Three dimensions Ø: 10, 16, 20 mm | |
Version 02 - standard with threaded hole. | |
Version 12 - coated with threaded hole | |
W rail, double, Ø 0.39 inch (10 mm) | |
Compact linear guide carriage for rugged use (no clearance adjustment) Slim design, the same dimensions as conventional recirculating ball bearing systems The plastic gliding elements made of iglide® J are... | |
Flange pillow block made of anodized aluminum Round flange (01 version), square flange (02 version Standard type or tandem housing Torque resistant without 2nd guidance Unsupported installation Tolerates moments up... | |
Flat Self-lubricating Low noise Smooth operation Typical application areas: Laboratory equipment, medical device technology, handling, electronics, etc. | |
Flat Self-lubricating Low noise Smooth operation Typical application areas:Laboratory equipment, medical device technology, handling, electronics, etc. | |
Flat Self-lubricating Low noise Smooth operation Clipped around Typical applications:Laboratory equipment, medical device technology, handling, electronics, etc. | |
Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.) iglide® J polymer sliding pads are mechanically fixed by metal end plates Dimensions equivalent to the TW-01 design... | |
Open, anodized aluminum housing, standard Contains JUMO-01-XX liner made of iglide® J is fitted as standard Adjustable clearance: with 2 set screws (DIN 913) one side of the block can... | |
Self-adjusting carriage (automatic clearance adjustment) Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 | |
Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6... | |
Sliding carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 | |
Solid polymer bearing made of iglide® J Very light Tolerates moments up to 3 Nm Space saving Torque resistant without 2nd guidance Self-lubricating Fits to square profile AWMQ-10 Optional available... | |
Square section tube made of hard-anodized aluminum Enclosed anodized aluminum housing Torque resistant without 2nd guidance Tolerates moments up to 10 Nm Space saving and low weight Cable guidance possible... |