Special features
Anodized aluminum adapter
Dimensions interchangeable with linear ball bearings
Equipped with liner made from iglide® J: temperature range -40°F to +194°F. JUI-01 (standard)
T500 liner optional for chemicals/high temps (up to 482°F for steek housing, 356°F for aluminum)
Suitable shafting for iglide® J: drylin® AWI aluminum, case-hardened, 300 series stainless. Best shafting for T500: hard-chrome and hard-stainless steel
Special features
Anodized aluminum adapter
Dimensions interchangeable with linear ball bearings
Equipped with liner made from iglide® J: temperature range -40°F to +194°F. JUI-01 (standard)
T500 liner optional for chemicals/high temps (up to 482°F for steek housing, 356°F for aluminum)
Suitable shafting for iglide® J: drylin® AWI aluminum, case-hardened, 300 series stainless. Best shafting for T500: hard-chrome and hard-stainless steel