Features
Housing: Aluminum
Equipped with DryLin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø
Maintenance-free
Mounting bolts according to DIN 912-8.8, lock washer DIN 7980
Securing of the bearing in the housing is done using set screws
Recommended tolerance for the shaft: h6-h10
Features
Housing: Aluminum
Equipped with DryLin® R linear plain bearings, order number OJUM-01-ø or OJUM-03-ø
Maintenance-free
Mounting bolts according to DIN 912-8.8, lock washer DIN 7980
Securing of the bearing in the housing is done using set screws