igus® inc. DryLin® W Double Rail, Square DryLin® W

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DryLin® W Double Rail, Square - DryLin® W - igus® inc.
East Providence, RI, United States
DryLin® W Double Rail, Square
DryLin® W
DryLin® W Double Rail, Square DryLin® W
4 dimensions ø: 6, 10, 16, 20 mm

4 dimensions Ø: 6, 10, 16, 20 mm

Supplier's Site
Stainless Steel Guide - DryLin® W - igus® inc.
East Providence, RI, United States
Stainless Steel Guide
DryLin® W
Stainless Steel Guide DryLin® W
W rail, double, ø 0.39 inch (10 mm)

W rail, double, Ø 0.39 inch (10 mm)

Supplier's Site Datasheet
Double Rail and Carriage - DryLin® W - igus® inc.
East Providence, RI, United States
Double Rail and Carriage
DryLin® W
Double Rail and Carriage DryLin® W
Three dimensions ø: 0.39, 0.63, 0.79 inch (10, 16, 20 mm)

Three dimensions Ø: 0.39, 0.63, 0.79 inch (10, 16, 20 mm)

Supplier's Site Datasheet
DryLin® W Individual Rail, Round - DryLin® W - igus® inc.
East Providence, RI, United States
DryLin® W Individual Rail, Round
DryLin® W
DryLin® W Individual Rail, Round DryLin® W
Three dimensions ø: 10, 16, 20 mm

Three dimensions Ø: 10, 16, 20 mm

Supplier's Site
Single Square Rail - DryLin® W - igus® inc.
East Providence, RI, United States
Single Square Rail
DryLin® W
Single Square Rail DryLin® W
Four dimensions: 6, 10, 16, 20 mm

Four dimensions: 6, 10, 16, 20 mm

Supplier's Site
Lightweight Linear Guide - DryLin® W - igus® inc.
East Providence, RI, United States
Lightweight Linear Guide
DryLin® W
Lightweight Linear Guide DryLin® W
Everything in plastic now also applies to the DryLin® W linear construction kit in size 06. The combination of the WSPC-06-30 double shaft profile, made of durable, high-strength carbon and a linear carriage made of self-lubricating dry-tech® material make this innovative system extremely lightweight and rugged while maintaining all the tried-and-tested specifications of a DryLin® W linear guide. Extremely light Completely self-lubricating Metal-free Tribological optimization Non-magnetic Typical application areas: handling, medicine, x-rays, aircraft, robotics, etc.

Everything in plastic now also applies to the DryLin® W linear construction kit in size 06. The combination of the WSPC-06-30 double shaft profile, made of durable, high-strength carbon and a linear carriage made of self-lubricating dry-tech® material make this innovative system extremely lightweight and rugged while maintaining all the tried-and-tested specifications of a DryLin® W linear guide.

  • Extremely light
  • Completely self-lubricating
  • Metal-free
  • Tribological optimization
  • Non-magnetic

Typical application areas:
handling, medicine, x-rays, aircraft, robotics, etc.

Supplier's Site
Stainless Steel Guide - DryLin® W - igus® inc.
East Providence, RI, United States
Stainless Steel Guide
DryLin® W
Stainless Steel Guide DryLin® W
Dimensions ø: 10, 16, 20, 25 mm

Dimensions Ø: 10, 16, 20, 25 mm

Supplier's Site Datasheet

Technical Specifications

  igus® inc. igus® inc. igus® inc. igus® inc. igus® inc. igus® inc. igus® inc.
Product Category Linear Bearings Linear Bearings Linear Bearings Linear Bearings Linear Bearings Linear Bearings Linear Bearings
Product Number DryLin® W DryLin® W DryLin® W DryLin® W DryLin® W DryLin® W DryLin® W
Product Name DryLin® W Double Rail, Square Stainless Steel Guide Double Rail and Carriage DryLin® W Individual Rail, Round Single Square Rail Lightweight Linear Guide Stainless Steel Guide
Bearing Type Linear Motion Guide Linear Motion Guide Plain / Journal Linear Motion Guide Linear Motion Guide Linear Motion Guide Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies Bearing and Rail Assemblies Bearing and Rail Assemblies Bearing and Rail Assemblies Bearing and Rail Assemblies Bearing and Rail Assemblies Stainless; Bearing and Rail Assemblies
Bearing Housing Rectangular Rectangular Rectangular Rectangular Rectangular Rectangular Pillow Block
Bearing Width 0.7100 to 1.67 inch (18.03 to 42.42 mm) 1.02 inch (26 mm) 0.7087 to 1.67 inch (18 to 42.5 mm) 2.13 inch (54.1 mm) 1.67 inch (42.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-aligning, Low Clearance Split Linear Plain Bearings - DryLin® R - TJUM-23 - igus® inc.
Specs
Bearing Type Plain / Journal
Special Bearing Materials Plastic
Bearing Housing None
View Details
Housing Bearing - DryLin® R - RJUM-06/36 - igus® inc.
Specs
Bearing Type Plain / Journal
Special Bearing Materials Plastic
Open Closed - Bushing Closed
View Details
Linear Plain Bearing, Inch - DryLin® R - TJUI-03 - igus® inc.
Specs
Bearing Type Plain / Journal
Special Bearing Materials Plastic; Anodized Aluminum; Corrosion Resistant.; Rotary Motion
Bearing Housing None
View Details
Low Clearance Linear Plain Bearing - DryLin® R - TJUI-21 - igus® inc.
Specs
Bearing Type Plain / Journal
Special Bearing Materials Plastic; Corrosion Resistant.
Bearing Width 0.8750 to 3 inch (22.22 to 76.2 mm)
View Details