Littelfuse, Inc. Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
Product Name | Notes |
---|---|
For back-up, tail, stop, turn signal and cornering. Ground wire. Sockets accept incandescent or LED bulbs with corresponding bases.16AWG (1.0mm2) insulated stranded copper leads, 8" (203mm) long.Replaces: GMC 8909518, International... | |
Plated steel bottom bracket, with two 13/64" (5.2mm) holes, 1/2" (12.7mm) on centers. | |
Single Contact, Plated steel side bracket, with one 3/16" (4.8mm) hole. | |
This product is not recommended for new designsFor back-up, tail, stop, turn signal and cornering. Ground wire. Sockets accept incandescent or LED bulbs with corresponding bases.16AWG (1.0mm2) insulated stranded copper... | |
This socket converts double wire to single contact. .800" (15.2mm) diameter. |