Sherwin-Williams Protective & Marine Coatings Datasheets for Architectural Coatings

Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more

Product Name Notes
4060 FasTop™ Cove Base Resin A broad range of solutions for virtually every Industrial Flooring and Wall system application
SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to...
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new...
2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC Excellent anti-graffi ti resistance...
General Polymers SANIGLASS II Fiberglass Mat Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass veil reinforcement...
A fast drying, water reducible primer designed for the steel fabricator market. It is intended as a general application product with quick dry-to-touch and dry-to-handle times that allow for quick...
A high solids, low VOC (340 g/L), air drying, silicone alkyd enamel. Formulated for use on primed metal, GRP, wood, and plastic/composite surfaces. Complies with Military Specification MIL-PRF-24635E Type II,...
A premium quality interior/exterior enamel formulated with a urethane modified alkyd resin system for high performance. Recommended Usage For use over prepared : Steel Galvanizing Wood Aluminium Concrete Masonry Drywall...
a semi-gloss enamel, designed primarily for interior industrial and marine applications. This product complies with performance characteristics of MIL-DTL-24607B, Amendment 2. Recommended Usage For use over prepared substrates in marine...
a VOC compliant high quality enamel for shipboard use.This product complies with Military Specification MIL-DTL-1115E, Amendment 1. Recommended Usage Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency...
ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss...
Acrolon™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides...
ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent...
An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage For use on...
An all purpose rust inhibitive interior/exterior alkyd shop coat primer for topcoating with conventional alkyd or acrylic coatings. It offers outstanding protection during shipping and handling. Dries in 15 minutes...
An interior/exterior, water based, corrosion resistant acrylic coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Recommended...
Anti-Graffiti Coating is a clear, one-component, non-sacraficial, ready to use siloxane coating that cures with atmospheric moisture. Intended for use over properly prepared concrete surface. Excellent graffiti resistance Excellent cleanability...
AquArmor™ WBU Water-Based Urethane Floor Coatings are the next generation of high-performance, water-based, aliphatic urethane coatings. The coatings, which work on both floors and walls, deliver high-performance application and aesthetic...
ARMORSEAL 1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish...
ARMORSEAL 1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with...
ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating...
ARMORSEAL 8100 is the next generation in water based epoxy floor coatings; a two-component polyamine epoxy with excellent chemical and abrasion resistance that is breathable. It is designed for use...
ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention,...
ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss...
ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with...
ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent...
ArmorSeal®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which...
ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne...
ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and...
ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and...
ArmorSeal®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear,...
ArmorSeal®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component Water clean up Fast dry RECOMMENDED USAGE For use over prepared concrete and...
ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer...
ArmorSeal®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can...
ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for...
ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water...
ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The...
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance...
Brush Plate™ is a high solids novolac epoxy engineered specifically as a touch-up coating for Nova-Plate® UHS and Dura-Plate® UHS. RECOMMENDED USAGE For use over prepared steel or concrete in...
COR-COTE HT HI-TEMP COATING is an epoxy novolac amine formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities such as gasoline,...
Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities...
Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes...
Cor-Cote® HCR NOVOLAC EPOXY is a 100% solids, high chemical resistant, self leveling hybrid novolac epoxy technology that resists aggressive acids, alkalies, and solvents. Its easy to use, rapid setting...
Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties...
Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments...
Cor-Cote® SC is a 100% solids high build epoxy coating designed for the corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities and general industrial areas...
Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and...
Cor-Cote® VEN GF Graphite Filled Vinyl Ester is a multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, and excellent...
Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and...
CoroBond™ 100 EPOXY PRIMER/SEALER is a high solids, low VOC, low viscosity, penetrating epoxy primer/sealer formulated specifically for use over concrete surfaces in secondary containment environments. Helps prevent "blow-back" and...
CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working...
CoroBond™ LT LOW TEMPERATURE EPOXY is a 100% solids epoxy primer and binder resin. It is designed to cure at temperatures as low as 35°F. At higher temperatures, CoroBond™ LT...
CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile...
Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low...
Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties...
Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal...
Corothane® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for...
Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent...
Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces.
Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to...
CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel...
Diamond-Clad® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits...
Diamond-Clad® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane...
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat...
DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White...
DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity.
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly...
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water...
DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone...
Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment,...
Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures...
Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of...
Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil...
Envirolastic 8350 Polyaspartic coating is a high solids, polyaspartic urethane specifically formulated to resist film attack by mold, fungus and mildew growth. It is a fast curing, high build, durable...
EnviroLastic® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism.
EnviroLastic® AR200 HD is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250...
EnviroLastic® AR425 is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250 mils...
EnviroLastic® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils...
EPO-FLEX MER II (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broadcast to excess with hard...
Epolon™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance...
Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered...
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over...
EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and...
EURONAVY ES301S is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions. ES301S provides chemical and abrasion resistance and very good edge-retentive...
ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid...
ExpressCote® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and...
FAST CLAD 105ER is a next generation, ultra high solids epoxy amine coating specifically developed for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, petrochemical storage tanks...
Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and...
Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May...
Fast Clad® URETHANE is a fast dry, single coat, polyaspartic urethane specifically formulated for accelerated maintenance painting. Fast drying minimizes dust and grit "pick-up" Allows entire maintenance coating systems to...
Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage...
Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and...
Fast Clad® Brush Grade Epoxy is a high solids epoxy amine coating that is engineered specifically as a brushable repair coating for Fast Clad® ER Epoxy in sea water...
FasTop CERAMIC CARPET SYSTEM is a decorative color quartz, low odor, self-leveling slurry with quartz broadcast to yield an 3/16” finished system. FasTop CERAMIC CARPET can be applied with a...
FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire...
FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention...
FluoroKEM® - A premium, ultra-durable ambient cured fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast Dry Graffiti...
Galvite™ HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select...
GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer.
GENERAL POLYMERS 3461 AquArmor™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor™ floor systems and as a concrete sealer.
General Polymers 3462 AquArmor™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor™ COATING has excellent hiding properties and provides quick turnaround. Its low...
General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows...
General Polymers 3479 WATER-BASED EPOXY FLOOR AND WALL COATING produces a low gloss, tough and cleanable finish. 3479 WATER-BASED EPOXY FLOOR AND WALL COATING has excellent hiding properties and provides...
General Polymers 3505 STIPPLE EPOXY FLOOR COATING is a high solids, high performance epoxy coating that has been designed to provide a high gloss, stipple finish with above average chemical...
General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated...
General Polymers 3520 EPOXY TERRAZZO MATRIX is the binder resin for General Polymers THIN-SET EPOXY TERRAZZO #1100 SYSTEM, the most widely used thin-set terrazzo. 3520's advanced formulation allows for the...
General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed...
General Polymers 3552W Epo-Flex® FLEXIBLE WALL EPOXY is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to...
General Polymers 3554 Epo-Flex® MATRIX RESIN is a clear, high solids, flexible epoxy material which combines toughness, adhesion, and durability with flexibilityy. Flexibility is achieved without the use of plasticizers...
General Polymers 3555 Epo-Flex® HD EPOXY COATING is a high solids, chemical resistant, elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane...
General Polymers 3557 SofTop™ BINDER RESIN is a high solids, flexible epoxy binder resin for the SofTop™ Decorative Flooring System. RECOMMENDED USAGE 3557 SofTop™ BINDER RESIN is used in commercial...
General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN...
General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive...
General Polymers 3564 STATIC DISSIPATIVE BINDER RESIN is a high solids, two component epoxy binder resin used for static dissipative flooring systems. RECOMMENDED USAGE used as a binder resin for...
General Polymers 3580 Crack and Joint Filler is a two component, high solids general purpose concrete crack and joint filling compound. 3580 Crack and Joint Filler has a unique combination...
General Polymers 3589 SMOOTH EPOXY FLOOR COATING is a high solids, clear or pigmented epoxy coating. 3589 SMOOTH EPOXY FLOOR COATING has good wear resistance as a concrete coating or...
General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a...
General Polymers 4401 TERRAZZO WET LOOK SEALER is a single component sealer which dries to form a clear, non-yellowing protective film. It exhibits excellent clarity and resistance to color change...
General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating,...
General Polymers 4638 HS POLYURETHANE FLOOR ENAMEL is a VOC compliant, tough, high-gloss, durable finish used as a coating system or a topcoat over General Polymers high-build flooring systems. 4638...
General Polymers 4685 POLY-COTE™ is a high solids, aliphatic polyurethane enamel. It is non-yellowing, high gloss and provides excellent chemical resistance. 4685 POLY-COTE™ allows urethane protection of coated surfaces in...
General Polymers 4685W POLY-COTE™ HIGH PERFORMANCE WALL COATING is a high solids, aliphatic polyurethane, light stable and non-yellowing resin, with low odor and is VOC compliant as a topcoat to...
General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering...
General Polymers 4880 Polyurea Joint Sealant is a two component, high solids, rapid cure polyurea for control joints and cracks. 4880 Polyurea Joint Sealant has a unique combination of hardness...
General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with...
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages Excellent gloss retention UV color stability Chemical and stain...
General Polymers AquArmor “C” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant...
General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs...
General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The...
General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and...
General Polymers CERAMIC CARPET #400 is an 1/8” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective...
General Polymers CERAMIC CARPET #554 combines EPO-FLEX® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast...
General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system...
General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an...
General Polymers EPO-FLEX MER I (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broad- cast to...
General Polymers EPO-FLEX Pedestrian Traffic Topping System combines EPO-FLEX crack isolation with hard aggregate to provide a tough traffic bearing system. Flexibility is achieved without the use of plasticizers or...
General Polymers EPOXY COVE BASE SYSTEM is an epoxy system designed for as an integral part of the flooring system. The vertical portion can be installed to any height at...
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can...
General Polymers FasTop™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system.
General Polymers FasTop™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop™ 12M is hand troweled onto the...
General Polymers SANIFIBER is a fiber reinforced epoxy resin system designed for application to walls and ceilings in demanding environments such as food processing and pharmaceutical facilities. This unique resin...
General Polymers SANIFLEX INTERIOR WALL SYSTEM is a multi-layer, high build wall surfacing system utilizing two coats of a flexible epoxy membrane as a base and a high solids urethane...
General Polymers SANIGLASS I Fiberglass Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass mesh reinforcement added...
General Polymers SANIGLAZE High Build Wall System is a multilayer, water-based high build wall and ceiling surfacing systems utilizing an epoxy base coat and an option water-based polyurethae as topcoat...
General Polymers SofTop Decorative Flooring System is a seamless, resilient and decorative flooring system combining high solids flexible epoxy resin with colored rubber chips in a troweled mortar system. The...
General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a...
General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static...
General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates...
GP3746 High Performance Epoxy is an advanced formula, two-component recoatable epoxy and binder resin. It can be used directly over concrete and primed substrates or as a gloss seal coat...
GP4850 Polyaspartic Floor Coating is a high-solids, slower-set polyaspartic coating that provides applicators greater flexibility for flooring applications: Extended working time helps to eliminate roller lap marks Greater scheduling flexibility...
HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to...
HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors.
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent...
Hi-Solids Polyurethane 250 is a two-component, aliphatic, acrylic polyurethane performance topcoat designed to provide good exterior gloss and color retention. It also exhibits good resistance to corrosion and weathering, along...
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to...
Hotline® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may...
Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F...
HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes.
INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400°F. Ultraviolet light...
INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial...
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in...
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in...
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray.
Kem Kromik 150 is a high solids, high gloss, alkyd topcoat intended for interior and exterior applications in marine and industrial environments. Recommended Usage Ships Barges Workboats Fishing Boats Offshore...
KEM® 4000 is a high solids, gloss, VOC-compliant, general purpose acrylic alkyd enamel coating intended for industrial applications. It is ideal for interior or exterior applications, the refinishing of industrial,...
KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and...
KEM® Cati-Coat® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the...
KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer...
MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications.
Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The...
Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal...
Macropoxy® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks.
Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal...
Magnalux™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux™ utilizes a highly...
Magnaplate® VINYL ESTER NOVOLAC LAMINATE SYSTEM is used to line the bottoms of steel storage tanks. The highly chemical resistant vinyl ester will withstand a wide range of crude and...
MEMBRANE is a high solids, vertical grade elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane elastomers. Flexibility is achieved without the...
Metalastic® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects.
Metalatex® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate...
Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings...
MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings...
MIL-E-1115D, Exterior and Interior White Alkyd Enamel is a VOC compliant high quality enamel for shipboard use. Complies with Military Specification MIL-E-1115D RECOMMENDED USAGE Recommended for general purpose exterior and...
MIL-PRF-22750F is a two component, VOC compliant, epoxy polyamide formulated for areas exposed to chemicals and solvents and to protect surfaces from environmental attack. This product complies with the performance...
Mil-PRF-24596B Flame Retardant Latex Enamel is a non-fl aming water-based, non-intumescent, fi re retardant, general purpose, semi-gloss paint. Intended for protective and decorative uses. RECOMMENDED USAGE Fire protective coating on...
NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from...
Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,...
Nova-Plate® UHS Topcoat is an ultra high solids epoxy novolac amine engineered specifically for immersion service in ballast tanks, oil tanks, refined fuel storage tanks, and for well deck overheads.
Opti-Bond™ MULTI-SURFACE COATING is a VOC-complying, one-coat, rust-inhibitive, interior/exterior, alkyd finish for ceilings and overhead expanses. Opti-Bond™ can be directly applied over a variety of surfaces in a single coat...
Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including...
Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide...
Pipeclad® 5000 is an ultra high solids amine cured epoxy coating engineered specifically to deliver long-term corrosion resistance to below grade Oil & Gas pipelines, valves, and other equipment. It...
Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of...
POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding...
Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is...
Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is...
Pro Industrial 0 VOC Acrylic is an ambient cured, single component acrylic coating. It is designed for interior and exterior industrial and commercial applications Chemical resistant Superior color and gloss...
Pro Industrial Hi-Bild Waterbased Catalyzed Epoxy is a high performance, interior/exterior, VOC compliant, low odor, high film build, two-component, waterbased acrylic epoxy. It dries to a tough, tile-like finish that...
Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant Abrasion Resistant...
Pro Industrial Multi-Surface Acrylic is a waterborne acrylic gloss for interior and exterior use on marginally prepared metal or masonry surfaces. Features gloss, fast dry, easy application and dry fall...
Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne...
PRO INDUSTRIAL Water Based CATALYZED EPOXY is an interior/exterior two component topcoat. Designed for use in industrial applications. It provides excellent corrosion resistance, abrasion resistance, color durability, chemical resistance, early...
Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended...
Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as...
ProMar® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying...
ProMar° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not...
RECOMMENDED USAGE Applied to distressed or worn concrete surfaces/floors/step s as a repair material for numerous applications when rapid set is required and economy is desired.
RECOMMENDED USAGE Used as a structural grade repair mortar in applications which require high compressive and flexural strength, including column and beam repair, tunnel and mine overheads and walls, cradles,...
RECOMMENDED USAGE Used in Manufacturing, storage and shipping areas, Bridge decks and nosings, Bridge high-rise railing grouting, distribution center and warehouse floors, parking garages, decks, ramps and lots, airport runways...
RECOMMENDED USAGE Used to protect parquet, block and other hardwood floors from substrate vapor and moisture damage
RECOMMENDED USAGE Used to seal concrete or other floor systems where a satin, low gloss finish is desired.
RECOMMENDED USAGE Used to seal terrazzo, concrete or other floor systems where a gloss finish is desired.
Restoring old worn concrete slabs, leveling new concrete slabs, resurfacing rain damaged slabs, topping for structural plywood decks for interior and exterior environments.
Seaguard Voidcoat is a premium grade, single component, water based coating containing no HAPS and very low VOC. The coating is intended to be applied to the interior spaces of...
SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss...
SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications,...
SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can...
SeaGuard® UNIVERSAL PRIMER is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, metal primer for marine and offshore applications. Can be topcoated with alkyd, acrylic,...
SeaGuard® 1224 GLOSS ACRYLIC EPOXY is a color and gloss retentive epoxy coating system. SeaGuard® 1224 has superior gloss and color retention as compared to conventional epoxies and alkyds for...
SeaGuard® 3000 MARINE POLYURETHANE is a heavy duty, two component, exterior/interior, low VOC, high solids, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance.
SeaGuard® Surface Coat is a silicone based, biocide free, topcoat in the Sher-Release System. The low surface energy provides excellent foul release properties. The SeaGuard® Surface Coat provides superior durability...
Setfast® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc.,...
Setfast® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not...
Setfast® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant Fast dry High visibility Glass beads can be added for making...
Setfast® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to...
Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and...
SETFAST® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High...
Setfast® CHLORINATED RUBBER ZONE MARKING PAINT is a fast drying, ready to use, chlorinated rubber product available in two colors, white and lead-free yellow. Quick drying High visibility colors Ready...
Setfast® LATEX TRAFFIC PAINTS are conventional dry (non-heated application) water based paints intended for use in marking parking lots, airports, and roads. Fast drying High visibility Glass beads can be...
Shelcote® II FLAKE FILLED is a high-solids, amine cured epoxy with micaceous iron oxide. Designed for use as part of a system for internal tank linings and a wide range...
Shelcote® is a high-solids, amine cured epoxy coating designed for resistance to a broad range of aqueous and petroleum- based chemicals including MTBE. It is recommended principally as an internal...
Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It...
Sher-Cryl™HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies.
SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments.
Sher-Tuff® EPOXY is a 100% solids, flexible epoxy coating. It combines the toughness and chemical resistance of an epoxy with the flexibilityy common to polyurethane elastomers. No VOCs, low odor...
SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a...
SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application. NSF approved to...
SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties...
SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating...
Sherwin-Williams Flexible Basecoat Laminate Systems are generally 45 to 65 mil dft systems (prior to the application of a chemical resistant epoxy topping system), designed for crack bridging capability in...
Silver-Brite® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance.
Silver-Brite® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat...
Silver-Brite® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700°F. Heat reflective Maintains "Sheen" Resists discoloration RECOMMENDED USAGE For...
Silver-Brite® HI-HEAT SILICONE ALKYD ALUMINUM PAINT is a heat cured, interior/exterior, ready mixed, silicone resin, modified with an alkyd and reinforced with 325-mesh extra fine aluminum flakes. For service temperatures...
SprayLastic® EXTERIOR SEMI-GLOSS WATERBORNE DRYFALL is an acrylic, direct-to-metal coating designed for exterior use where overspray dries to a removable dust within 10 feet. High hiding High light reflectance Flash...
STEEL MASTER 9500 is a heavy duty, exterior/interior, VOC compliant, 30% silicone alkyd, protective topcoat. Dries to a tough, flexible finish with outstanding gloss and color retention and long term...
Steel Spec™ Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops Formulated for fast drying and curing Recoat in 1 hour Allows multiple coats...
SUPER Save-Lite® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High...
SUPER Save-Lite® DRY FALL VOC COMPLYING is a modified gloss alkyd white coating for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative...
SUPER Save-Lite® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear...
TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities.
TARGUARD COAL TAR EPOXY is a high build, polyamide epoxy coal tar coating. Meets the following specifications: Corps of Engineers Formula C-200a SSPC Paint 16-91T Specification RECOMMENDED USAGE For use...
The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas...
Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant...
TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines,...
TT-P-645B is a zinc molybdate, alkyd primer formulated for use as a general primer for applications an steel and aluminum. This product complies with Military Specification TT-P- 645B, Formula 84.
Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of...
WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss...
WATER BASED CATALYZED EPOXY is a two-component water based, catalyzed, epoxy resin coating formulated for high performance use in industrial and commercial environments. Meets performance requirements of ASTM D3730 Corrosion...
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low...
WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high...
WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other...
WATERBORNE ACRYLIC DRY FALL is a water based, high light reflective white coating (black also available) that falls dry in ten feet. Fallout can be swept up for easy cleanup...
Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light...
Zinc Clad® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56 Meets AASHTO M-300 specification 85%...
Zinc Clad® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc...
Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc...
Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried...
Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc...