General Polymers 3552W Epo-Flex® FLEXIBLE WALL EPOXY is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to polyurethanes. Flexibility is achieved without the use of plasticizers or other additives which can separate or migrate out of the epoxy complex as the material ages.
RECOMMENDED USAGE
Used as a flexible matrix for wall system installations in pharmaceuticals, kitchens, animal research, health care, laboratories, and food processing facilities.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Name | 3552W Epo-Flex® Epoxy Wall Membrane |
Type | Coating |
Chemistry | Epoxy; Resin |
Substrate | Concrete |
Cure / Setting Technology | Multicomponent |
Form | Liquid |