Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel.
High film build in one coat
Superior gloss and color retention
Fast Dry
Outstanding early moisture resistance
Chemical resistant
Low odor
Corrosion resistant
Suitable for use in USDA inspected facilities
RECOMMENDED USAGE
For use over prepared:
Organic zinc rich primers
Primed Steel
Concrete
Inorganic zinc rich primers
Galvanizing
Wood
Aluminum
Masonry
Drywall Examples:
Buildings
Stadiums
Structural Steel
Machinery
Equipment
New Construction
Power plants
Piping
Storage Tank Exteriors
Select Marine Structures
Water treatment plants
Conforms to AWWA D102-03 OCS #3 Acceptable for use in high performance architectural applications.
Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel.
- High film build in one coat
- Superior gloss and color retention
- Fast Dry
- Outstanding early moisture resistance
- Chemical resistant
- Low odor
- Corrosion resistant
- Suitable for use in USDA inspected facilities
RECOMMENDED USAGE
For use over prepared:
- Organic zinc rich primers
- Primed Steel
- Concrete
- Inorganic zinc rich primers
- Galvanizing
- Wood
- Aluminum
- Masonry
- Drywall Examples:
- Buildings
- Stadiums
- Structural Steel
- Machinery
- Equipment
- New Construction
- Power plants
- Piping
- Storage Tank Exteriors
- Select Marine Structures
- Water treatment plants
Conforms to AWWA D102-03 OCS #3 Acceptable for use in high performance architectural applications.