MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. The product’s high build properties ensure adequate protection of sharp edges, corners, and welds. It can be applied directly to marginally prepared steel surfaces. This product offers the same application and performance of Macropoxy 646, but is now specifically formulated to provide outstanding mildew resistance.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Number | Macropoxy 646 MR |
Product Name | Macropoxy® 646 Mr |
Type | Coating; Paint |
Chemistry | Epoxy; Resin |
Substrate | Steel |
Cure / Setting Technology | Film Drying |
Dispensing Method | Brush / Roll-on; Sprayable |