General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover.
4090TC FasTop Urethane Coating will only be applied to FasTop systems.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Number | 4090TC FasTop 12 TC |
Product Name | Binder Resin |
Type | Coating |
Chemistry | Urethane |
Substrate | Concrete |
Cure / Setting Technology | Film Drying; Multicomponent |
Features | Chemical Resistant; Abrasion, Erosion or Wear Resistant |