Kem Kromik 150 is a high solids, high gloss, alkyd topcoat intended for interior and exterior applications in marine and industrial environments.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Number | Kem Kromik 150 |
Product Name | Alkyd Topcoat |
Type | Coating; Clear Coat |
Chemistry | Alkyd; Resin |
Substrate | Aluminum; Steel |
Cure / Setting Technology | Film Drying |
Dispensing Method | Brush / Roll-on; Sprayable |