General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and abrasion resistance.
RECOMMENDED USAGE
3561 EPOXY RESIN GLAZE is used as a clear binder resin for decorative aggregate systems. 3561 EPOXY RESIN GLAZE is used as a binder resin in clear and solid color systems including slurry and trowel applied flooring systems. Typical installations include surfacing floors in chemical processing plants, industrial aisles, docks, ramps, kitchens, utility rooms, restrooms, locker rooms, breweries, photographic labs and water and waste and sewage plants. 3561 EPOXY RESIN GLAZE can also be used for other surfaces requiring seamless decorative or solid colored heavy duty protective surfacing.
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Name | 3561 Epoxy Resin Glaze |
Type | Coating |
Chemistry | Inorganic (Silicate, Cement, Glaze); Epoxy; Resin; Glass Enamel |
Substrate | Concrete |
Cure / Setting Technology | Multicomponent |