Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds.
Modified with urethane resin for increased durability and ease of application
Resistant to chipping and flaking
Resists yellowing
Abrasion resistant
Appropriate for interior and exterior applications
Good gloss and color retention
RECOMMENDED USAGE
For use over properly prepared substrates in industrial environment. Appropriate applications include:
Steel stairs and walls
Structural and miscellaneous steel
Machinery and equipment
Handrails
Safety and pipe marking
Pipe racks
Conforms to AWWA D102-03 OCS #1
For longer lasting aesthetic performance, topcoat with Sher- Clear 1K Acrylic Clear Coat
Suitable for use in USDA inspected facilities
Acceptable for use in high performance architectural applications.
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds.
- Modified with urethane resin for increased durability and ease of application
- Resistant to chipping and flaking
- Resists yellowing
- Abrasion resistant
- Appropriate for interior and exterior applications
- Good gloss and color retention
RECOMMENDED USAGE
For use over properly prepared substrates in industrial environment. Appropriate applications include:
- Steel stairs and walls
- Structural and miscellaneous steel
- Machinery and equipment
- Handrails
- Safety and pipe marking
- Pipe racks
- Conforms to AWWA D102-03 OCS #1
- For longer lasting aesthetic performance, topcoat with Sher- Clear 1K Acrylic Clear Coat
- Suitable for use in USDA inspected facilities
Acceptable for use in high performance architectural applications.