CableOrganizer.com, Inc. Datasheets for Pipe and Duct Markers
Pipe and Duct markers are adhesive-backed or snap-around markers that are attached to pipes or ducts in order to identify the contents and indicate the direction of flow.
Pipe and Duct Markers: Learn more
Product Name | Notes |
---|---|
What's special about these arrow tapes? Allows you to indicate directional flow in a piping system with 360° visibility Available in 8 different colors for color coding and standardization Provides... | |
What's special about these pipe labels? Comes on a roll and eliminates the need for exact measuring of pipes and conduit Wording is repeated on the roll 65 times, to... | |
What's special about these pipe labels? Identifies the contents, directional flow, and hazardous status of pipes for overall safety Made of B-946 Vinyl material that can be used indoors or... | |
What's special about these pipe labels? Installs quickly and easily to save time and money on the jobsite Has no adhesive so it can be applied on pipes or conduit... | |
What's special about these pipe labels? Resistant to abrasion, chemicals, high humidity and outdoor weather conditions for ultimate durability Industrial overlaminate coating protects and seals graphics and lettering for long-lasting... | |
What's special about this reflective tape? Reflective surface makes spotting and identifying vinyl pipe markers easy at night or in low lighting Available in 6 different colors for color coding... |